TE Connectivity Flat Flex Ribbon Jumpers, Cables 2-1474612-4

Description
"6 Position Flexstrip Cable 0.050"" (1.27mm) 1.250"" (31.75mm)"
Request a Quote Datasheet
Description
"6 Position Flexstrip Cable 0.050"" (1.27mm) 1.250"" (31.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 2-1474612-4-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
2-1474612-4-ND
Flat Flex Ribbon Jumpers, Cables 2-1474612-4-ND
"6 Position Flexstrip Cable 0.050"" (1.27mm) 1.250"" (31.75mm)"

"6 Position Flexstrip Cable 0.050"" (1.27mm) 1.250"" (31.75mm)"

Buy Now Datasheet
Flat Cables - 2-1474612-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
2-1474612-4
Flat Cables 2-1474612-4
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 2-1474612-4-ND 2-1474612-4
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details