TE Connectivity Modular Twisted Pair Cable Assemblies 2100357-4

Description
Body Features Cable Color : Black Cable Construction : PVC Stranded Conductor Material : Tinned Copper Dimensions Outside Cable Diameter : 5.41 MM  [.21 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double-Ended Cable Assembly Length : 2 M  [6.56 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Not Specified Product Type Features Boot : With Cable Assembly Category : Industry Standard Connector Type (End A) : RJ Point 5 Plug Connector Type (End B) : RJ45 Plug Product Designation : Patch Cord Usage Conditions Operating Temperature Range (DEGC) : -20 - 60 Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Cable Construction : PVC Stranded Conductor Material : Tinned Copper Dimensions Outside Cable Diameter : 5.41 MM  [.21 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double-Ended Cable Assembly Length : 2 M  [6.56 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Not Specified Product Type Features Boot : With Cable Assembly Category : Industry Standard Connector Type (End A) : RJ Point 5 Plug Connector Type (End B) : RJ45 Plug Product Designation : Patch Cord Usage Conditions Operating Temperature Range (DEGC) : -20 - 60 Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2100357-4 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2100357-4
Modular Twisted Pair Cable Assemblies 2100357-4
Body Features Cable Color : Black Cable Construction : PVC Stranded Conductor Material : Tinned Copper Dimensions Outside Cable Diameter : 5.41 MM  [.21 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double-Ended Cable Assembly Length : 2 M  [6.56 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Not Specified Product Type Features Boot : With Cable Assembly Category : Industry Standard Connector Type (End A) : RJ Point 5 Plug Connector Type (End B) : RJ45 Plug Product Designation : Patch Cord Usage Conditions Operating Temperature Range (DEGC) : -20 - 60 Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Cable Construction : PVC Stranded
  • Conductor Material : Tinned Copper

Dimensions


  • Outside Cable Diameter : 5.41 MM  [.21 INCH ]
  • Wire Size (MMSQ) : .205
  • Wire Size (AWG) : 24

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Double-Ended
  • Cable Assembly Length : 2 M  [6.56 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Not Specified

Product Type Features


  • Boot : With
  • Cable Assembly Category : Industry Standard
  • Connector Type (End A) : RJ Point 5 Plug
  • Connector Type (End B) : RJ45 Plug
  • Product Designation : Patch Cord

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 60
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2100357-4
Product Name Modular Twisted Pair Cable Assemblies
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2317142-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 8.2 ft (25 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers