TE Connectivity Infotainment & Multimedia Cable Assemblies 2141724-1

Description
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 100 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .5 M  [1.64 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 100 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .5 M  [1.64 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2141724-1 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2141724-1
Infotainment & Multimedia Cable Assemblies 2141724-1
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 100 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .5 M  [1.64 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : HSD Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 100

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length Range : .5 M  [1.64 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : HSD
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2141724-1
Product Name Infotainment & Multimedia Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 066671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers