Body Features Cable Color : Black Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A
luminum Tape/Tin-Plated Copper Braid Strain Relief Type : Overmold Wire & Cable Flammability Rating : CL2
Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4
Contact Features Contact Mating Area Plating Material : Gold (Au)
Dimensions Outside Cable Diameter : 5.21 MM [.205 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26
Electrical Characteristics Impedance (OHM) : 100
Housing Features Housing Material : Zinc Alloy
Mechanical Attachment Mating Alignment : Without
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M [6.562 FT ]
Product Type Features Cable Assembly (End A) : SFP+ Plug Cable Assembly (End B) : SFP+ Plug Cable Assembly Category : High Speed Cable Assembly Type : SFP+ to SFP+ Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Retractable Pin
Signal Characteristics Data Rate (GBS) : 10
Body Features
- Cable Color : Black
- Equalized : No
- Jacket Material : Flexible PVC
- Shield Material : Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
- Strain Relief Type : Overmold
- Wire & Cable Flammability Rating : CL2
Configuration Features
- Mounting Location : External
- Number of Pairs : 2
- Number of Positions : 4
- Number of Signal Positions : 4
Contact Features
- Contact Mating Area Plating Material : Gold (Au)
Dimensions
- Outside Cable Diameter : 5.21 MM [.205 INCH ]
- Wire Size (MMSQ) : .129
- Wire Size (AWG) : 26
Electrical Characteristics
Housing Features
- Housing Material : Zinc Alloy
Mechanical Attachment
- Mating Alignment : Without
Operation/Application
Other
- Cable Assembly Configuration : Double Ended
- Cable Assembly Length : 2 M [6.562 FT ]
Product Type Features
- Cable Assembly (End A) : SFP+ Plug
- Cable Assembly (End B) : SFP+ Plug
- Cable Assembly Category : High Speed
- Cable Assembly Type : SFP+ to SFP+
- Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
- Latching Style : Retractable Pin
Signal Characteristics