TE Connectivity Flat Flex Ribbon Jumpers, Cables 2-1474640-4

Description
"24 Position Flexstrip Cable 0.100"" (2.54mm) 4.400"" (111.76mm)"
Request a Quote Datasheet
Description
"24 Position Flexstrip Cable 0.100"" (2.54mm) 4.400"" (111.76mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 2-1474640-4-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
2-1474640-4-ND
Flat Flex Ribbon Jumpers, Cables 2-1474640-4-ND
"24 Position Flexstrip Cable 0.100"" (2.54mm) 4.400"" (111.76mm)"

"24 Position Flexstrip Cable 0.100"" (2.54mm) 4.400"" (111.76mm)"

Buy Now Datasheet
Flat Cables - 2-1474640-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
2-1474640-4
Flat Cables 2-1474640-4
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 2-1474640-4-ND 2-1474640-4
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details