TE Connectivity Pluggable I/O Cable Assemblies 2142970-1

Description
Body Features Cable Color : Black Cable Flammability Rating : UL 1581 Equalized : No Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Length : .5 M  [.5 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : Micro SFP+ to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : Micro SFP+ Plug Connector Type (End B) : SFP+ Plug Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : UL 1581 Equalized : No Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Length : .5 M  [.5 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : Micro SFP+ to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : Micro SFP+ Plug Connector Type (End B) : SFP+ Plug Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2142970-1 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2142970-1
Pluggable I/O Cable Assemblies 2142970-1
Body Features Cable Color : Black Cable Flammability Rating : UL 1581 Equalized : No Configuration Features Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Length : .5 M  [.5 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : Micro SFP+ to SFP+ Cable Style : Madison TurboTwin - Round Jacketed Connector Type (End A) : Micro SFP+ Plug Connector Type (End B) : SFP+ Plug Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : UL 1581
  • Equalized : No

Configuration Features


  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Outside Cable Diameter : 5.96 MM  [.235 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Length : .5 M  [.5 FT ]

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Micro SFP+ to SFP+
  • Cable Style : Madison TurboTwin - Round Jacketed
  • Connector Type (End A) : Micro SFP+ Plug
  • Connector Type (End B) : SFP+ Plug

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2142970-1
Cable Assemblies 2142970-1
Cable Assemblies

Cable Assemblies

Buy Now
Pluggable Cables - A123280-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A123280-ND
Pluggable Cables A123280-ND
20, 22 Position Micro SFP+, SFP+ Plug to Plug Black Shielded

20, 22 Position Micro SFP+, SFP+ Plug to Plug Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 2142970-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2142970-1
Cable Assemblies - Pluggable Cables 2142970-1
CABLE MICRO SFP+-SFP+ M-M

CABLE MICRO SFP+-SFP+ M-M

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2142970-1 2142970-1 A123280-ND 2142970-1
Product Name Pluggable I/O Cable Assemblies Cable Assemblies Pluggable Cables Cable Assemblies - Pluggable Cables
Cable Length 1.64 ft (5 dm)
Standards / Certifications EU ELV Compliant with Exemptions RoHS
Product Type SFP+ Cable
Connector Type Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products