TE Connectivity Pluggable I/O Cable Assemblies 2142759-2

Description
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Pluggable I/O Cable Assembly Cable Style : Discrete Pairs Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug Pluggable I/O Cable Assembly Connector Type (End B) : RJ45 Plug Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly
Request a Quote
Description
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Pluggable I/O Cable Assembly Cable Style : Discrete Pairs Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug Pluggable I/O Cable Assembly Connector Type (End B) : RJ45 Plug Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2142759-2 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2142759-2
Pluggable I/O Cable Assemblies 2142759-2
Body Features Pluggable I/O Cable Assembly Color : Black Configuration Features Number of Pluggable I/O Cable Assembly Positions : 4-Pair Number of Power Positions : 0 Number of Signal Positions : 8 Pluggable I/O Cable Assembly Keyed : No Dimensions Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Pluggable I/O Cable Assembly Cable Style : Discrete Pairs Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug Pluggable I/O Cable Assembly Connector Type (End B) : RJ45 Plug Pluggable I/O Cable Assembly Shielded : Yes Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly

Body Features


  • Pluggable I/O Cable Assembly Color : Black

Configuration Features


  • Number of Pluggable I/O Cable Assembly Positions : 4-Pair
  • Number of Power Positions : 0
  • Number of Signal Positions : 8
  • Pluggable I/O Cable Assembly Keyed : No

Dimensions


  • Pluggable I/O Cable Assembly Overall Outside Cable Diameter : 5.3 mm
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Pluggable I/O Cable Assembly Cable Style : Discrete Pairs
  • Pluggable I/O Cable Assembly Connector Type (End A) : RJ Point Five Plug
  • Pluggable I/O Cable Assembly Connector Type (End B) : RJ45 Plug
  • Pluggable I/O Cable Assembly Shielded : Yes
  • Pluggable I/O Cable Assembly Type : RJ Point Five Cable Assembly
Buy Now
Cable Assemblies - Modular Cables - 2142759-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2142759-2
Cable Assemblies - Modular Cables 2142759-2
CABLE MOD 8P8C PLUG-PLUG 3.28'

CABLE MOD 8P8C PLUG-PLUG 3.28'

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2142759-2 2142759-2
Product Name Pluggable I/O Cable Assemblies Cable Assemblies - Modular Cables
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0024A0024-9X-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
View Details
2 suppliers
Flat Flex Ribbon Jumpers, Cables - 1-1474654-8-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers