TE Connectivity Lighting Cable Assemblies 2106391-2

Description
Body Features Wire Color : Red, Black Configuration Features Keyed : No Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Material (Socket) : Copper Alloy Contact Mating Area Plating Material : Tin over Nickel Contact Mating Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Termination Area Plating Material : Tin over Nickel Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Cable Assembly Length : 101.3 MM  [3.9811 INCH ] Connector Length : 35.3 MM  [1.389 INCH ] Connector Profile Height : 6.02 MM  [.237 INCH ] Connector Width : 14.4 MM  [.567 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 400 VAC, 400 VDC Housing Features Centerline : 9 MM  [.354 INCH ] Housing Color : Black Housing Material : Polycarbonate Identification Marking Circuit Identification Feature : With Industry Standards CSA File Number : CSA C22.2 No. 182.3 UL File Number : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Bag/Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Connector Style : Receptacle Product Line : SlimSeal Solid State Lighting Connectors Product Type : Cable Assembly Sealed : Yes Shielded : No Strain Relief : Without Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire Color : Red, Black Configuration Features Keyed : No Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Material (Socket) : Copper Alloy Contact Mating Area Plating Material : Tin over Nickel Contact Mating Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Termination Area Plating Material : Tin over Nickel Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Cable Assembly Length : 101.3 MM  [3.9811 INCH ] Connector Length : 35.3 MM  [1.389 INCH ] Connector Profile Height : 6.02 MM  [.237 INCH ] Connector Width : 14.4 MM  [.567 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 400 VAC, 400 VDC Housing Features Centerline : 9 MM  [.354 INCH ] Housing Color : Black Housing Material : Polycarbonate Identification Marking Circuit Identification Feature : With Industry Standards CSA File Number : CSA C22.2 No. 182.3 UL File Number : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Bag/Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Connector Style : Receptacle Product Line : SlimSeal Solid State Lighting Connectors Product Type : Cable Assembly Sealed : Yes Shielded : No Strain Relief : Without Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2106391-2 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2106391-2
Lighting Cable Assemblies 2106391-2
Body Features Wire Color : Red, Black Configuration Features Keyed : No Number of Positions : 2 Number of Rows : 1 Preloaded : Yes Contact Features Accepts Contact Gender : Socket Contact Material (Socket) : Copper Alloy Contact Mating Area Plating Material : Tin over Nickel Contact Mating Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Termination Area Plating Material : Tin over Nickel Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Tab Dimensions Accepts Wire Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ] Cable Assembly Length : 101.3 MM  [3.9811 INCH ] Connector Length : 35.3 MM  [1.389 INCH ] Connector Profile Height : 6.02 MM  [.237 INCH ] Connector Width : 14.4 MM  [.567 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage : 400 VAC, 400 VDC Housing Features Centerline : 9 MM  [.354 INCH ] Housing Color : Black Housing Material : Polycarbonate Identification Marking Circuit Identification Feature : With Industry Standards CSA File Number : CSA C22.2 No. 182.3 UL File Number : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch(ing) Packaging Features Packaging Method : Bag/Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Connector Style : Receptacle Product Line : SlimSeal Solid State Lighting Connectors Product Type : Cable Assembly Sealed : Yes Shielded : No Strain Relief : Without Wire/Cable Type : Discrete Wire Termination Features Termination Method to Wire & Cable : Crimp Snap-In Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Wire Color : Red, Black

Configuration Features


  • Keyed : No
  • Number of Positions : 2
  • Number of Rows : 1
  • Preloaded : Yes

Contact Features


  • Accepts Contact Gender : Socket
  • Contact Material (Socket) : Copper Alloy
  • Contact Mating Area Plating Material : Tin over Nickel
  • Contact Mating Area Plating Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Termination Area Plating Material : Tin over Nickel
  • Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Type : Tab

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.7 - 2.1 MM  [.067 - .083 INCH ]
  • Cable Assembly Length : 101.3 MM  [3.9811 INCH ]
  • Connector Length : 35.3 MM  [1.389 INCH ]
  • Connector Profile Height : 6.02 MM  [.237 INCH ]
  • Connector Width : 14.4 MM  [.567 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage : 400 VAC, 400 VDC

Housing Features


  • Centerline : 9 MM  [.354 INCH ]
  • Housing Color : Black
  • Housing Material : Polycarbonate

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA File Number : CSA C22.2 No. 182.3
  • UL File Number : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latch(ing)

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Applies To : Wire/Cable
  • Cable Assembly System : Wire-to-Wire
  • Connector Style : Receptacle
  • Product Line : SlimSeal Solid State Lighting Connectors
  • Product Type : Cable Assembly
  • Sealed : Yes
  • Shielded : No
  • Strain Relief : Without
  • Wire/Cable Type : Discrete Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp Snap-In

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Cables - A101051-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A101051-ND
Solid State Lighting Cables A101051-ND
"SSL Cable Assembly Socket, 2 Position To Wire Leads Black 4.00"" (101.6mm)"

"SSL Cable Assembly Socket, 2 Position To Wire Leads Black 4.00"" (101.6mm)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 2106391-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Solid State Lighting Cables
2106391-2
Cable Assemblies - Solid State Lighting Cables 2106391-2
CONN RCPT CABLE ASSY 2POS 18AWG

CONN RCPT CABLE ASSY 2POS 18AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2106391-2 A101051-ND 2106391-2
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables
Cable Length 0.3323 ft (1.01 dm) 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-112902-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers