The LL043 cable assembly is a RF test cable with SMA plug connectors on both ends, available in lengths up to 999 mm. The assembly has an overall length of 1000 mm, with end connectors in -01SP configuration, featuring a center conductor tinned with stainless steel outer contacts and ULTEM insulation. The cable is supplied with protective caps and packaged in an ESD bag. Mounting dimensions adhere to the provided mechanical drawings, with a recommended panel cutout and specified seating planes for solder ferrules and clamp nuts.
Nitrowave LL043 Cable, SMA Plug to SMA Plug, length 1000mm
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | LL043-01SP-01SP-1000 |
| Product Name | RF Test Cable Assembly |
| Application | RF |