LL043 cable assembly with 2.92 mm plug connectors on both ends and an overall length of 610 mm, featuring copper alloy center conductors, stainless steel outer contacts, ULTEM or KEL-F insulation, and protective caps on each end. The assembly is designed for RF applications with phase matching options available, but this variant has no phase matching specification. The overall assembly length meets the 610 mm requirement as specified by the 3-digit X.XX format for OAL.
Nitrowave LL043 Cable, 2.92mm Plug to 2.92mmPlug, length 610mm
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | LL043-92SP-92SP-0610 |
| Product Name | RF Test Cable Assembly |
| Application | RF |