The LL043 cable assembly is a RF test cable with SMA plug connectors on both ends, rated for a maximum length of 999 mm and phase matching of 5 picoseconds. The assembly includes protective caps, is individually packaged in an ESD bag, and features a center conductor of copper alloy sheet with tinned finish and stainless steel outer contacts. Insulators are made of ULTEM or KEL-F material. The overall assembly length is 999 mm, with a tolerance of ±3.00 mm, and the connectors are oriented per CO-RF-WI-3048-M specification.
Nitrowave LL043 Cable, SMA Plug to SMA Plug, matched pair +- 5pS, length 999mm
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | LL043-01SP-01SP-999-5-02 |
| Product Name | RF Test Cable Assembly |
| Application | RF |