Winchester Interconnect RF Coaxial Cable K-8845-024-05

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable - K-8845-024-05 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable
K-8845-024-05
RF Coaxial Cable K-8845-024-05
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Video Cables (DVI, HDMI) - K-8845-024-05 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
K-8845-024-05
Video Cables (DVI, HDMI) K-8845-024-05
CABLE M-M DIN 5.08MM DIA 2' GRN

CABLE M-M DIN 5.08MM DIA 2' GRN

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number K-8845-024-05 K-8845-024-05
Product Name RF Coaxial Cable Video Cables (DVI, HDMI)
Application RF Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details