The LL043 cable assembly is a 2.92 mm plug-to-plug RF test cable with an overall assembly length of up to 999 mm. It features gender-identical 92SP connectors on both ends, includes protective caps, is packaged in an ESD bag, and is constructed with copper alloy center conductors, stainless steel outer contacts, and ULTEM or KEL-F insulators. The cable has a nominal length tolerance of ±3.00 mm, conforms to Samtec's RF assembly specifications, and does not include phase matching. Panel mounting dimensions and reference planes are defined for integration.
Nitrowave LL043 Cable, 2.92mm Plug to 2.92mm Plug, length 1000mm
| Richardson RFPD | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | LL043-92SP-92SP-1000 |
| Product Name | RF Test Cable Assembly |
| Application | RF |