L-com, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and... | |
| Exceed USB 1.1's 5 meter limit and send USB signals up to 150 feet using regular Cat5e or Cat6 cables using L-com's W01-EXT-USB-50T USB repeater. Our competitively priced USB extender... | |
| Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male... | |
| Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male... | |
| HDMI active cable for use in applications where standard length cables are too short and you do not have the room for a bulky repeater box in the run. This... | |
| L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position female connector on one end and a... | |
| L-com now offers IP67 solutions for your harsh environment IEEE 1394 Firewire applications. These robust assemblies feature a specialized IP67 rated 6 position male connector on one end and a... | |
| L-com offers bulk 2 conductor (plus shield) XLR cable for making your own on XLR cable assemblies. This XLR bulk cable features a 95% coverage double shield design along with... | |
| L-com offers easy to install replacement gaskets and nuts for its popular IP67 rated USB and Firewire cable assemblies. These replacement nuts are constructed of durable nylon and are shipped... | |
| L-com's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells,... | |
| L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding... | |
| L-com's IP67 RJ45 strain relief housings are perfect for repairing or building your own IP67 RJ45 Industrial Ethernet cables. These IP67 strain reliefs are constructed of durable nylon and feature... | |
| L-com's VHA00009 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. | |
| L-com's VHA00019 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. Our VHA00019-1M is a one meter cable with male to male HDMI (High... | |
| L-com's VIA00002-1M USB C to DVI cable assembly in 1 meter length ships same day and is a cost effective way to connect a video signal. Our 1 meter USB... | |
| L-com's VPA00001-3M USB C to DP cable assembly in 3 meter length ships same day and is a cost effective way to connect a video signal. Our 3 meter USB... | |
| L-coms VPA00002-1M is a 1 meter mini DisplayPort to DisplayPort cable that is identical to our popular DPCAC2MM Mini DisplayPort to DisplayPort cables except it uses Low Smoke Zero Halogen... | |
| L-coms VPA00002-3M is a 3 meter mini DisplayPort to DisplayPort cable that is identical to our popular DPCAC2MM Mini DisplayPort to DisplayPort cables except it uses Low Smoke Zero Halogen... | |
| L-coms VPA00003-1M Displayport to HDMI cables are a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor. | |
| L-coms VPA00003-3M Displayport to HDMI cables are a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor. | |
| Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Use with the WPUSBAXSH cable series to maintain protection against EMI/RFI. Features... | |
| The 3 meter L-com VPA00005 is a series of Mini DisplayPort to HDMI cable assemblies that is designed to connect Mini DisplayPort source to an HDMI enabled display, such as... | |
| The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a... | |
| The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a... | |
| The L-com 10 foot VHA00022 line of ThinLine High Speed HDMI Cables with Ethernet are a cost effective alternative to standard diameter HDMI cables. L-com's VHA00022-10F ThinLine 10 foot HDMI... | |
| The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the absolute best in HDMI technology. Meeting HDMI 2.1 specifications, the one meter VHA00021 line is capable of... | |
| The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in HDMI technology. Meeting HDMI 2.1 specifications, the L-com VHA00021 line is capable of... | |
| The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in high definition HDMI technology. Meeting HDMI 2.1 specifications, the VHA00021 2 meter cable... | |
| The L-com VHA00023 High Speed HDMI cable in 1 foot length is built specifically for extending an HDMI signal. The VHA00023 1 foot HDMI extension cable has one male connector... | |
| The L-com VPA00004-1M Displayport to DVI cable is a 1 meter cable intended to connect various digital visual interfaces. Our VPA00004 series is a cost-effective way to send a video... | |
| The L-com VPA00004-3M Displayport to DVI cable is a 3 meter cable intended to connect various digital visual interfaces. Our VPA00004 series is a cost-effective way to send a video... | |
| The L-com VPA00005 in 1 meter length is a series of Mini DisplayPort to HDMI cable assemblies that is designed to connect Mini DisplayPort source to an HDMI enabled display,... | |
| These adapter cables feature a male HDMI to female HDMI coupling connectored by 6 inches of fully shielded cable. These dongles, or "port savers" can be used as couplers, adapters,... | |
| These self laminating vinyl labels provide a durable, smudge proof cable labeling solution. These labels are specifically designed for the Brady IDPROPLUS portable printer and are available in several sizes... | |
| These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI... | |
| This series of high quality LSZH stereo cable assemblies produces distortion free audio transmission. The gold plated center contacts of the 3.5mm connectors minimize signal loss. The 3.5mm connectors feature... |
| << Prev |