U.S. Plastic Corporation Rhino Tuff Portable Dispensing Systems 14058

Description
Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly Dimensions: 36" L x 47" W x 42" H. Weight: 240 lbs.
Description
Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly Dimensions: 36" L x 47" W x 42" H. Weight: 240 lbs.

Suppliers

Company
Product
Description
Supplier Links
Rhino Tuff Portable Dispensing Systems - 14058 - U.S. Plastic Corporation
Lima, OH, USA
Rhino Tuff Portable Dispensing Systems
14058
Rhino Tuff Portable Dispensing Systems 14058
Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly Dimensions: 36" L x 47" W x 42" H. Weight: 240 lbs.

Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly Dimensions: 36" L x 47" W x 42" H. Weight: 240 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fluid Dispensing Equipment
Product Number 14058
Product Name Rhino Tuff Portable Dispensing Systems
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details