U.S. Plastic Corporation Rhino Tuff Portable Dispensing Systems 14056

Description
Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly Dimensions: 36" L x 47" W x 33" H. Weight: 227 lbs.
Description
Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly Dimensions: 36" L x 47" W x 33" H. Weight: 227 lbs.

Suppliers

Company
Product
Description
Supplier Links
Rhino Tuff Portable Dispensing Systems - 14056 - U.S. Plastic Corporation
Lima, OH, USA
Rhino Tuff Portable Dispensing Systems
14056
Rhino Tuff Portable Dispensing Systems 14056
Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly Dimensions: 36" L x 47" W x 33" H. Weight: 227 lbs.

Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly Dimensions: 36" L x 47" W x 33" H. Weight: 227 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fluid Dispensing Equipment
Product Number 14056
Product Name Rhino Tuff Portable Dispensing Systems
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EDS250-24R Static Mixer Red 24 Element - EDS250-24R - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Mix And Dispense
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details