U.S. Plastic Corporation Rhino Tuff Portable Dispensing Systems 14059

Description
Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly Dimensions: 36" L x 47" W x 54" H. Weight: 285 lbs.
Description
Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly Dimensions: 36" L x 47" W x 54" H. Weight: 285 lbs.

Suppliers

Company
Product
Description
Supplier Links
Rhino Tuff Portable Dispensing Systems - 14059 - U.S. Plastic Corporation
Lima, OH, USA
Rhino Tuff Portable Dispensing Systems
14059
Rhino Tuff Portable Dispensing Systems 14059
Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly Dimensions: 36" L x 47" W x 54" H. Weight: 285 lbs.

Package Includes: Balcrank 3:1 pump with air filter regulator, 1/2 diameter x 30 Balcrank hose reel with meter, 2 - rigid 4 x 2 urethane castors (550 lbs. load each), 2 - swivel 4 x 2 urethane castors (550 lbs. load each), steel caged frame base and 2-way breather cap. Assembly Dimensions: 36" L x 47" W x 54" H. Weight: 285 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fluid Dispensing Equipment
Product Number 14059
Product Name Rhino Tuff Portable Dispensing Systems
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
Tepid Water Delivery System - Therm-O-Mix® - ThermOmegaTech®
Specs
Dispensing Equipment Type Mix And Dispense; Mix, Meter and Dispense
Application Water
Dispense Rate 94.7 L/min (96.25 in³/sec)
View Details