DigiKey Datasheets for RF Diplexers, Duplexers, and Multiplexers
RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna with a minimum of interaction and degradation of the different RF signals.
RF Diplexers, Duplexers, and Multiplexers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| CAVITY COAXIAL DPLXR | |
| DIPLEXER / SMA / ROHS | |
| DIPLEXER LTE/5G | |
| DIPLEXER, 50-2150/DC-10 MHZ | |
| DIPLEXER, DC-2500/5100-7500 MHZ | |
| DIPLEXER,5100-5900/2 400-2500 MHZ | |
| LUMPED LC DIPLEXER | |
| RF DIPLEXER 0603 | |
| RF Diplexer 1.427GHz ~ 2.2GHz / 2.496GHz ~ 5GHz 6-VFLGA | |
| RF Diplexer 5MHz / 2.3GHz Module, SMA Connectors | |
| RF Diplexer 699MHz ~ 2.69GHz / 3.3GHz ~ 5GHz 6-WFLGA | |
| RF Diplexer | |
| RF TRIPLEXER 0603 | |
| RF Triplexer 1.447GHz ~ 2.5GHz / 5.15GHz ~ 5.85GHz 1008 (2520 Metric), 9 PC Pad | |
| RF Triplexer 450MHz ~ 960MHz / 3.3GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad | |
| RF Triplexer 617MHz ~ 2.69GHz / 5.15GHz ~ 5.925GHz 1008 (2520 Metric), 9 PC Pad | |
| RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5.95GHz 1008 (2520 Metric), 9 PC Pad | |
| RF Triplexer 698MHz ~ 960MHz / 2.3GHz ~ 2.69GHz 1210 (3225 Metric), 13 PC Pad | |
| RF Triplexer 9-UFLGA | |
| SS DIPLEXER, DC-10.5/13.5-20 GHZ | |
| SUSPENDED SUBSTRATE DIPLEXER |
| << Prev |