TDK U.S.A. Corporation RF and Wireless - RF Multiplexers TPX255950MT-7089A1

Description
Win Source Part Number: 1373377-TPX255950MT- 7089A1 Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 58 pct. Type: Triplexer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric), 9 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Frequency Bands (Low / High): 617MHz ~ 960MHz / 3.3GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 29.30dB High Band Attenuation (min / max dB): 20.00dB / 24.60dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373377-TPX255950MT- 7089A1 Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 58 pct. Type: Triplexer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric), 9 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Frequency Bands (Low / High): 617MHz ~ 960MHz / 3.3GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 29.30dB High Band Attenuation (min / max dB): 20.00dB / 24.60dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Multiplexers - TPX255950MT-7089A1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Multiplexers
TPX255950MT-7089A1
RF and Wireless - RF Multiplexers TPX255950MT-7089A1
Win Source Part Number: 1373377-TPX255950MT- 7089A1 Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 58 pct. Type: Triplexer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric), 9 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Frequency Bands (Low / High): 617MHz ~ 960MHz / 3.3GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 29.30dB High Band Attenuation (min / max dB): 20.00dB / 24.60dB

Win Source Part Number: 1373377-TPX255950MT-7089A1
Category: RF and Wireless - RF Multiplexers
Fake Threat In the Open Market: 58 pct.
Type: Triplexer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric), 9 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
ECCN: EAR99
Frequency Bands (Low / High): 617MHz ~ 960MHz / 3.3GHz ~ 5.95GHz
Low Band Attenuation (min / max dB): 20.00dB / 29.30dB
High Band Attenuation (min / max dB): 20.00dB / 24.60dB

Buy Now Datasheet
RF Multiplexers - 445-TPX255950MT-7089A1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5.95GHz 1008 (2520 Metric), 9 PC Pad

RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5.95GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-TPX255950MT-7089A1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5.95GHz 1008 (2520 Metric), 9 PC Pad

RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5.95GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-TPX255950MT-7089A1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5.95GHz 1008 (2520 Metric), 9 PC Pad

RF Triplexer 617MHz ~ 960MHz / 3.3GHz ~ 5.95GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number TPX255950MT-7089A1 445-TPX255950MT-7089A1TR-ND
Product Name RF and Wireless - RF Multiplexers RF Multiplexers
Device Type Multiplexer Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963001 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.8 to 5.1 dB
View Details
Duplexers - NPX 920-1795-2045MHz_A TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.9000 dB
RX (Low) 880 to 2170 MHz
View Details
Multiplexer - TP-2631 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
763-768 / 793-798 MHz Single In/Out Duplexer - AD765-795C132 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details