Klein Tools, Inc. RF Multiplexers VDV814-638

Description
RF Diplexer 5MHz / 2.3GHz Module, SMA Connectors
Request a Quote Datasheet
Description
RF Diplexer 5MHz / 2.3GHz Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 1742-VDV814-638-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
1742-VDV814-638-ND
RF Multiplexers 1742-VDV814-638-ND
RF Diplexer 5MHz / 2.3GHz Module, SMA Connectors

RF Diplexer 5MHz / 2.3GHz Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 1742-VDV814-638-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 897_1747MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 880 to 1785 MHz
View Details
RF Multiplexers - 3157-ZDSS-5G6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details
452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
DPXN-3, Diplexer - DPXN-3 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 3100 MHz
View Details