DigiKey Datasheets for RF Transmitters

RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal.
RF Transmitters: Learn more

Page: 1 2
Product Name Notes
"RF Transmitter UHF, ASK 310MHz ~ 440MHz 1dBm ~ 5dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154"", 3.90mm Width)"
"RF Transmitter UHF, ASK, FSK 300MHz ~ 450MHz 3dBm 20kBaud PCB, Surface Mount Antenna 16-LSSOP (0.154"", 3.90mm Width)"
IC'S AND MODULES
RF Transmitter ASK, OOK 418MHz -4dBm ~ 4dBm 10kbps Castellation Antenna 8-SMD Module
RF Transmitter ASK, OOK 418MHz -4dBm ~ 4dBm 5kbps Castellation Antenna 8-SMD Module
RF Transmitter ASK, OOK 418MHz 4dBm Castellation Antenna 27-SMD Module
RF Transmitter ASK, OOK 433MHz -4dBm ~ 4dBm 10kbps Castellation Antenna 8-SMD Module
RF Transmitter ASK, OOK 433MHz -4dBm ~ 4dBm 5kbps Castellation Antenna 8-SMD Module
RF Transmitter ASK, OOK 433MHz 4dBm Castellation Antenna 27-SMD Module
RF Transmitter FM, FSK 869MHz 4dBm 56kbps PCB, Surface Mount Antenna Module
RF Transmitter FM, FSK 902MHz ~ 928MHz -3dBm ~ 3dBm 56kbps PCB, Surface Mount Antenna 24-SMD Module
RF Transmitter FM, FSK 902MHz ~ 928MHz -3dBm ~ 3dBm 56kbps Through Hole Antenna 10-SIP
RF Transmitter FM, FSK 902MHz ~ 928MHz 3dBm 56kbps PCB, Surface Mount Antenna 24-SMD Module
RF Transmitter FM, FSK 916MHz 4dBm 56kbps PCB, Surface Mount Antenna Module
TRANSMITTER,10 SINGLE STEP PB HA

<< Prev