TE Connectivity Radio Modules TXM-418-KH3

Description
Body Features Interconnection Type : Parallel Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 30.73 MM  [1.21 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.2 Power Down Current (Max) (MICA) : 1 TX Current (MAMP) : 2.7 Industry Standards Module Protocol : HT Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .418 TX Power (DBM) : 4 Wireless Data Type : Encoded Product Type Features Radio Module Product Type : RF Module Radio Type : Transmitter Signal Characteristics Number of Channels : 1 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -30 - 40 DEGC  [-22 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Interconnection Type : Parallel Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 30.73 MM  [1.21 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.2 Power Down Current (Max) (MICA) : 1 TX Current (MAMP) : 2.7 Industry Standards Module Protocol : HT Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .418 TX Power (DBM) : 4 Wireless Data Type : Encoded Product Type Features Radio Module Product Type : RF Module Radio Type : Transmitter Signal Characteristics Number of Channels : 1 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -30 - 40 DEGC  [-22 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Modules - TXM-418-KH3 - TE Connectivity
Berwyn, PA, United States
Radio Modules
TXM-418-KH3
Radio Modules TXM-418-KH3
Body Features Interconnection Type : Parallel Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 30.73 MM  [1.21 INCH ] Product Width : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.2 Power Down Current (Max) (MICA) : 1 TX Current (MAMP) : 2.7 Industry Standards Module Protocol : HT Module Security : None Regulatory Type : None Operation/Applicatio n Modulation : OOK Operating Frequency Range (GHZ) : .418 TX Power (DBM) : 4 Wireless Data Type : Encoded Product Type Features Radio Module Product Type : RF Module Radio Type : Transmitter Signal Characteristics Number of Channels : 1 Usage Conditions Line of Sight Distance : 1000 M  [3000 FT ] Operating Temperature Range : -30 - 40 DEGC  [-22 - 104 DEGF ]

Body Features


  • Interconnection Type : Parallel

Configuration Features


  • Remote Interface : 1 - 8 Buttons

Dimensions


  • Product Length : 30.73 MM  [1.21 INCH ]
  • Product Width : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 5.2
  • Power Down Current (Max) (MICA) : 1
  • TX Current (MAMP) : 2.7

Industry Standards


  • Module Protocol : HT
  • Module Security : None
  • Regulatory Type : None

Operation/Application


  • Modulation : OOK
  • Operating Frequency Range (GHZ) : .418
  • TX Power (DBM) : 4
  • Wireless Data Type : Encoded

Product Type Features


  • Radio Module Product Type : RF Module
  • Radio Type : Transmitter

Signal Characteristics


  • Number of Channels : 1

Usage Conditions


  • Line of Sight Distance : 1000 M  [3000 FT ]
  • Operating Temperature Range : -30 - 40 DEGC  [-22 - 104 DEGF ]
Buy Now Datasheet
RF Transmitters - TXM-418-KH3-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
TXM-418-KH3-ND
RF Transmitters TXM-418-KH3-ND
RF Transmitter ASK, OOK 418MHz 4dBm Castellation Antenna 27-SMD Module

RF Transmitter ASK, OOK 418MHz 4dBm Castellation Antenna 27-SMD Module

Buy Now Datasheet
RF and Wireless - RF Transmitters - TXM-418-KH3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transmitters
TXM-418-KH3
RF and Wireless - RF Transmitters TXM-418-KH3
RF TX IC ASK 418MHZ 27SMD MOD

RF TX IC ASK 418MHZ 27SMD MOD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Telemetry Receivers and Telemetry Transmitters RF Modules RF Transmitters
Product Number TXM-418-KH3 TXM-418-KH3-ND TXM-418-KH3
Product Name Radio Modules RF Transmitters RF and Wireless - RF Transmitters
Operating Temperature -30.0 to 40.0 C (-22.0 to 104.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 418 MHz 418 MHz 418 MHz
Device Type Transmitter
RF Modulation On-Off Keyed; Amplitude Shift Key
Features RoHS; Antenna Connector
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - TXM-315-LC - TE Connectivity
Specs
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 315 MHz
View Details
3 suppliers
Radio Modules - OTX-418-HH-LR8-MS - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - OTX-418-HH-KF3-DS - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Radio Modules - OTX-418-HH-KF5-HT - TE Connectivity
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers