TE Connectivity RJ22 Connectors 5558872-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.5 MM  [.65 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 3328 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.5 MM  [.65 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 3328 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ22 Connectors - 5558872-1 - TE Connectivity
Berwyn, PA, United States
RJ22 Connectors
5558872-1
RJ22 Connectors 5558872-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.5 MM  [.65 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 3328 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 16.5 MM  [.65 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT Polyester
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 3328

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
1.5A Electronic Connector
366-5558872-1
1.5A Electronic Connector 366-5558872-1
4 Pos Female Signal Connector, Gold Plated Bronze, 1.5A, Solder, Straight Product overview: 5558872-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5558872-1 can be used for catalog matching and distributor lookup.

4 Pos Female Signal Connector, Gold Plated Bronze, 1.5A, Solder, Straight Product overview: 5558872-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5558872-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Connectors - 7871688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
7871688
Ethernet Connectors 7871688
TE Connectivity 5558872-1 RJ22 Connector

TE Connectivity 5558872-1 RJ22 Connector

Supplier's Site
Ethernet Connectors - 1643380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1643380
Ethernet Connectors 1643380
TE Connectivity 5558872-1 RJ22 Connector

TE Connectivity 5558872-1 RJ22 Connector

Supplier's Site
Connectors Modular, MJ/RJ Std Plugs & Jacks - 5558872-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
5558872-1
Connectors Modular, MJ/RJ Std Plugs & Jacks 5558872-1
MJTE4PW/0 PNL STOPS

MJTE4PW/0 PNL STOPS

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A31431-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A31431-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A31431-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5558872-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5558872-1
Modular Connectors / Ethernet Connectors 5558872-1
MJ,TE,4P,W/0 PNL STOPS

MJ,TE,4P,W/0 PNL STOPS

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5558872-1
Modular Connectors / Ethernet Connectors 5558872-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Mounting Type: Fixed Shielding: Unshielded Features: Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount SC-74, SOT-457 LED Color: Green - Yellow

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Mounting Type: Fixed
Shielding: Unshielded
Features: Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount SC-74, SOT-457
LED Color: Green - Yellow

Buy Now Datasheet
Connector, Rj22, Jack, 4P4C, Cat3; Modular Connector Type Amp - Te Connectivity - 75AC9369 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj22, Jack, 4P4C, Cat3; Modular Connector Type Amp - Te Connectivity
75AC9369
Connector, Rj22, Jack, 4P4C, Cat3; Modular Connector Type Amp - Te Connectivity 75AC9369
CONNECTOR, RJ22, JACK, 4P4C, CAT3; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ22, JACK, 4P4C, CAT3; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
CONN MOD JACK 4P4C VERT UNSHLD - 792-5558872-1 - Utmel Electronic Limited
Hong Kong, China
CONN MOD JACK 4P4C VERT UNSHLD
792-5558872-1
CONN MOD JACK 4P4C VERT UNSHLD 792-5558872-1
CONN MOD JACK 4P4C VERT UNSHLD

CONN MOD JACK 4P4C VERT UNSHLD

Supplier's Site
Modular Connector Jacks - 5558872-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
5558872-1
Modular Connector Jacks 5558872-1
CONN MOD JACK 4P4C VERT UNSHLD

CONN MOD JACK 4P4C VERT UNSHLD

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5558872-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5558872-1
Modular Connectors / Ethernet Connectors 5558872-1
Modular Connectors / Ethernet Connectors W/O PANEL STOPS 4-4

Modular Connectors / Ethernet Connectors W/O PANEL STOPS 4-4

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5558872-1 366-5558872-1 7871688 5558872-1 A31431-ND 5558872-1 75AC9369 792-5558872-1 5558872-1 5558872-1
Product Name RJ22 Connectors 1.5A Electronic Connector Ethernet Connectors Connectors Modular, MJ/RJ Std Plugs & Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Connectors,Interconnects Connector, Rj22, Jack, 4P4C, Cat3; Modular Connector Type Amp - Te Connectivity CONN MOD JACK 4P4C VERT UNSHLD Modular Connector Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Board Mount Through hole Through Hole Fixed Through Hole Mount Through Hole Through Hole
Current Rating 0.2 to 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data