TE Connectivity RJ45 Connectors 5569381-1

Description
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 25.27 MM  [.994 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 25.27 MM  [.994 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 5569381-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
5569381-1
RJ45 Connectors 5569381-1
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 25.27 MM  [.994 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Grounding Tab Plating Material : Tin
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Alloy
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 6
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 25.27 MM  [.994 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PCT Polyester
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 45

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 5569381-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5569381-1
Modular Connectors / Ethernet Connectors 5569381-1
STK MJ ASSY,8POS,2X1,SHLD,C AT5

STK MJ ASSY,8POS,2X1,SHLD,CAT5

Buy Now
Modular Connectors / Ethernet Connectors - 5569381-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5569381-1
Modular Connectors / Ethernet Connectors 5569381-1
STACKED MOD JACKS

STACKED MOD JACKS

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5569381-1
Modular Connectors / Ethernet Connectors 5569381-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Singapore, Singapore
Electronic Connector
366-5569381-1
Electronic Connector 366-5569381-1
RJ11 Connector, 16 Pos, 2 Port, Shielded, RA Solder Product overview: 5569381-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5569381-1 can be used for catalog matching and distributor lookup.

RJ11 Connector, 16 Pos, 2 Port, Shielded, RA Solder Product overview: 5569381-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5569381-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A31482-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A31482-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A31482-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Modular Connectors - 5569381-1 - 1129308-5569381-1 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 5569381-1
1129308-5569381-1
Modular Connectors - 5569381-1 1129308-5569381-1
Manufacturer: Tyco Electronics Win Source Part Number: 1129308-5569381-1 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Tyco Electronics
Win Source Part Number: 1129308-5569381-1
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now
Modular Connectors - 5569381-1 - 764033-5569381-1 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 5569381-1
764033-5569381-1
Modular Connectors - 5569381-1 764033-5569381-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764033-5569381-1 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Board Guide Connector Type: Jack Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Orientation: 90° Angle (Right) Number of Ports: 2 Ratings: Cat5 LED Color: Does Not Contain LED Tab Direction: Up and Down Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764033-5569381-1
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Board Guide
Connector Type: Jack
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Orientation: 90° Angle (Right)
Number of Ports: 2
Ratings: Cat5
LED Color: Does Not Contain LED
Tab Direction: Up and Down
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Ethernet Connectors - 6154333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
6154333
Ethernet Connectors 6154333
TE Connectivity 5569381-1 RJ45 Connector

TE Connectivity 5569381-1 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1735565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1735565
Ethernet Connectors 1735565
TE Connectivity 5569381-1 RJ45 Connector

TE Connectivity 5569381-1 RJ45 Connector

Supplier's Site
Connectors I/O - 5569381-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5569381-1
Connectors I/O 5569381-1
STK MJ ASSY8POS2X1SHLDCAT5

STK MJ ASSY8POS2X1SHLDCAT5

Buy Now
Modular Connector Jacks - 5569381-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
5569381-1
Modular Connector Jacks 5569381-1
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5569381-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5569381-1
Modular Connectors / Ethernet Connectors 5569381-1
Modular Connectors / Ethernet Connectors 2 X 1 8 POS SHLD

Modular Connectors / Ethernet Connectors 2 X 1 8 POS SHLD

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity - 25M4735 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity
25M4735
Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity 25M4735
CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:Modular Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Win Source Electronics RS Components, Ltd. Heilind Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5569381-1 5569381-1 366-5569381-1 A31482-ND 1129308-5569381-1 764033-5569381-1 6154333 5569381-1 5569381-1 5569381-1 25M4735
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors - 5569381-1 Modular Connectors - 5569381-1 Ethernet Connectors Connectors I/O Modular Connector Jacks Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Panel Mount, Board Mount Through Hole Through Hole Through hole Through Hole Through Hole Mount
Current Rating 0.2 to 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data