TE Connectivity SDL Connectors 5-1761184-6

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .205, .2 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .205, .2 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 5-1761184-6 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
5-1761184-6
SDL Connectors 5-1761184-6
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .205, .2 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Conductor Insulation Diameter Range : 1.27 MM  [.05 INCH ]
  • Wire Size (MMSQ) : .205, .2
  • Wire Size (AWG) : 24

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Smoke Gray
  • Housing Material : Polycarbonate GF

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • PCB Mount Retention : Without
  • Polarization Code : E

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 5-1761184-6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
5-1761184-6-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-1761184-6-ND
SDL, Plug Modular Connector 16 Positions Position Shielded Crimp

SDL, Plug Modular Connector 16 Positions Position Shielded Crimp

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5-1761184-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-1761184-6
Modular Connectors / Ethernet Connectors 5-1761184-6
16 SDL FLAT PLUG ASSY

16 SDL FLAT PLUG ASSY

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-1761184-6
Modular Connectors / Ethernet Connectors 5-1761184-6
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 5-1761184-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-1761184-6
Modular Connectors / Ethernet Connectors 5-1761184-6
Modular Connectors / Ethernet Connectors 16 SDL FLAT PLUG ASY

Modular Connectors / Ethernet Connectors 16 SDL FLAT PLUG ASY

Buy Now Datasheet
Modular Connector Plugs - 5-1761184-6 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
5-1761184-6
Modular Connector Plugs 5-1761184-6
CONN PLUG 16POS SDL 24AWG FLAT

CONN PLUG 16POS SDL 24AWG FLAT

Supplier's Site
Sdl Connector, Plug, 16 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 12M6768 - Newark, An Avnet Company
Chicago, IL, United States
Sdl Connector, Plug, 16 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
12M6768
Sdl Connector, Plug, 16 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 12M6768
SDL CONNECTOR, PLUG, 16 POSITION, IDC/IDT; No. of Contacts:16Contacts; Gender:Plug; Connector Type:SDL; Contact Termination Type:IDC / IDT; Product Range:50 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

SDL CONNECTOR, PLUG, 16 POSITION, IDC/IDT; No. of Contacts:16Contacts; Gender:Plug; Connector Type:SDL; Contact Termination Type:IDC / IDT; Product Range:50 Series; Connector Mounting:Cable Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1761184-6 5-1761184-6-ND 5-1761184-6 5-1761184-6 5-1761184-6 12M6768
Product Name SDL Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Modular Connector Plugs Sdl Connector, Plug, 16 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount (Free-Hanging) Cable Mount
Current Rating 1.5 amps
Contact Size (AWG) 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 104809-3 - 853658-104809-3 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
5 suppliers
Modular Relay Holder / Te Connectivity/amp Brand Amp - Te Connectivity - 75AC6091 - Newark, An Avnet Company
Specs
Connector Type Modular Connector and RJ Connector
View Details
Connector Systems Amp - Te Connectivity - 28AC6887 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details