Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 7498011008

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 1023-BCBGA, FCCBGA Product Status: Obsolete Connector Type: Receptacle Applications: Telecom Mounting Type: Requires Holder Orientation: Horizontal Height Above Board: 0.112" (2.85mm) Features: PIC series Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 1023-BCBGA, FCCBGA Product Status: Obsolete Connector Type: Receptacle Applications: Telecom Mounting Type: Requires Holder Orientation: Horizontal Height Above Board: 0.112" (2.85mm) Features: PIC series Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 1023-BCBGA, FCCBGA Product Status: Obsolete Connector Type: Receptacle Applications: Telecom Mounting Type: Requires Holder Orientation: Horizontal Height Above Board: 0.112" (2.85mm) Features: PIC series Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 1023-BCBGA, FCCBGA
Product Status: Obsolete
Connector Type: Receptacle
Applications: Telecom
Mounting Type: Requires Holder
Orientation: Horizontal
Height Above Board: 0.112" (2.85mm)
Features: PIC series Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet
Modular Connector Jacks With Magnetics - 7498011008 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
7498011008
Modular Connector Jacks With Magnetics 7498011008
CONN JACK 1PORT 100 BASE-T SMD

CONN JACK 1PORT 100 BASE-T SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 7498011008
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Modular Connector Jacks With Magnetics
Mounting Requires Holder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V08E61 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - X200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details