TE Connectivity SDL Connectors 5-1761184-2

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Keying : E Number of Conductors : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Dimensions Conductor Insulation Diameter : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .2, .205 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Prefix no. designates key configuration. Suffix no. is a code for the number of conductors. Prefix & suffix nos. of plug assemblies must match those of the intended mating receptacle. Keys are molded in as an integral part of the plug & receptacle. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Product Type : Connector Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Keying : E Number of Conductors : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Dimensions Conductor Insulation Diameter : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .2, .205 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Prefix no. designates key configuration. Suffix no. is a code for the number of conductors. Prefix & suffix nos. of plug assemblies must match those of the intended mating receptacle. Keys are molded in as an integral part of the plug & receptacle. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Product Type : Connector Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 5-1761184-2 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
5-1761184-2
SDL Connectors 5-1761184-2
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Keying : E Number of Conductors : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 50 Dimensions Conductor Insulation Diameter : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .2, .205 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Comment : Prefix no. designates key configuration. Suffix no. is a code for the number of conductors. Prefix & suffix nos. of plug assemblies must match those of the intended mating receptacle. Keys are molded in as an integral part of the plug & receptacle. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Product Type : Connector Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable
  • Keying : E
  • Number of Conductors : 6
  • Number of Positions : 6

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 50

Dimensions


  • Conductor Insulation Diameter : 1.27 MM  [.05 INCH ]
  • Wire Size (MMSQ) : .2, .205
  • Wire Size (AWG) : 24

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Smoke Gray
  • Housing Material : Polycarbonate GF

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Prefix no. designates key configuration. Suffix no. is a code for the number of conductors. Prefix & suffix nos. of plug assemblies must match those of the intended mating receptacle. Keys are molded in as an integral part of the plug & receptacle.

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Product Type : Connector
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 5-1761184-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-1761184-2
Modular Connectors / Ethernet Connectors 5-1761184-2
Modular Connectors / Ethernet Connectors 6 SDL FLAT PLUG ASSY

Modular Connectors / Ethernet Connectors 6 SDL FLAT PLUG ASSY

Buy Now Datasheet
6 Sdl Flat Plug Assy Amp - Te Connectivity - 18R9043 - Newark, An Avnet Company
Chicago, IL, United States
6 Sdl Flat Plug Assy Amp - Te Connectivity
18R9043
6 Sdl Flat Plug Assy Amp - Te Connectivity 18R9043
6 SDL FLAT PLUG ASSY

6 SDL FLAT PLUG ASSY

Supplier's Site
6 Sdl Flat Plug Assy Amp - Te Connectivity - 76AC7967 - Newark, An Avnet Company
Chicago, IL, United States
6 Sdl Flat Plug Assy Amp - Te Connectivity
76AC7967
6 Sdl Flat Plug Assy Amp - Te Connectivity 76AC7967
6 SDL FLAT PLUG ASSY

6 SDL FLAT PLUG ASSY

Supplier's Site
Modular Connector Plugs - 5-1761184-2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
5-1761184-2
Modular Connector Plugs 5-1761184-2
CONN PLUG 6POS SDL AU FLAT

CONN PLUG 6POS SDL AU FLAT

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1761184-2 5-1761184-2 18R9043 5-1761184-2
Product Name SDL Connectors Modular Connectors / Ethernet Connectors 6 Sdl Flat Plug Assy Amp - Te Connectivity Modular Connector Plugs
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103958-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 104483-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
4 suppliers