TE Connectivity RJ45 Connectors 2213145-2

Description
Body Features Connector Profile : Standard Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 2 Number of Positions : 8 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Housing Color : Orange Housing Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal, Power Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Pivot Power Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 2 Number of Positions : 8 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Housing Color : Orange Housing Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal, Power Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Pivot Power Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2213145-2 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2213145-2
RJ45 Connectors 2213145-2
Body Features Connector Profile : Standard Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 2 Number of Positions : 8 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Housing Features Housing Color : Orange Housing Material : Polycarbonate Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal, Power Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Pivot Power Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 2
  • Number of Positions : 8

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold (Au)

Housing Features


  • Housing Color : Orange
  • Housing Material : Polycarbonate

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal, Power
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : RJ45 Pivot Power
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
AC Power Plugs & Receptacles - 2213145-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
2213145-2
AC Power Plugs & Receptacles 2213145-2
Pivot Power RJ45 Assembly

Pivot Power RJ45 Assembly

Buy Now
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
2213145-2
AC Power Plugs & Receptacles 2213145-2
AC Power Plugs & Receptacles

AC Power Plugs & Receptacles

Buy Now
Singapore, Singapore
Electronic Connector
366-2213145-2
Electronic Connector 366-2213145-2
Conn Pivot Power RJ-45 PL 8 POS Crimp ST Cable Mount 8 Terminal 1 Port Box/Carton Product overview: 2213145-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2213145-2 can be used for catalog matching and distributor lookup.

Conn Pivot Power RJ-45 PL 8 POS Crimp ST Cable Mount 8 Terminal 1 Port Box/Carton Product overview: 2213145-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2213145-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A116129-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A116129-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A116129-ND
Plug Modular Connector 8p2c (RJ45), 2 Power Position Unshielded IDC

Plug Modular Connector 8p2c (RJ45), 2 Power Position Unshielded IDC

Buy Now Datasheet
Modular Connector Plugs - 2213145-2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
2213145-2
Modular Connector Plugs 2213145-2
CONN MOD PLUG 8P2C UNSHIELDED

CONN MOD PLUG 8P2C UNSHIELDED

Supplier's Site Datasheet
Connector, Rj45, Plug, 1Port, 8P2C; Modular Connector Type Amp - Te Connectivity - 17X8669 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 1Port, 8P2C; Modular Connector Type Amp - Te Connectivity
17X8669
Connector, Rj45, Plug, 1Port, 8P2C; Modular Connector Type Amp - Te Connectivity 17X8669
CONNECTOR, RJ45, PLUG, 1PORT, 8P2C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P2C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 1PORT, 8P2C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P2C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2213145-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2213145-2
Modular Connectors / Ethernet Connectors 2213145-2
Modular Connectors / Ethernet Connectors 8P PIVOT POWER RJ45 ORANGE/BU EU VERSION

Modular Connectors / Ethernet Connectors 8P PIVOT POWER RJ45 ORANGE/BU EU VERSION

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213145-2 2213145-2 366-2213145-2 A116129-ND 2213145-2 17X8669 2213145-2
Product Name RJ45 Connectors AC Power Plugs & Receptacles Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connector Plugs Connector, Rj45, Plug, 1Port, 8P2C; Modular Connector Type Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Board Mount Cable Mount
Current Rating 3.5 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products