TE Connectivity RJ25 Connectors 5520470-3

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.13 MM  [.635 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Gray Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Mating Alignment : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 176 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.13 MM  [.635 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Gray Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Mating Alignment : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 176 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ25 Connectors - 5520470-3 - TE Connectivity
Berwyn, PA, United States
RJ25 Connectors
5520470-3
RJ25 Connectors 5520470-3
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.13 MM  [.635 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Gray Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Mating Alignment : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 176 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 16.13 MM  [.635 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Gray
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Mating Alignment : Without
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 176

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Connectors - 5520470-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5520470-3
Connectors 5520470-3
MJR/A6P/6CTRAY PACK

MJR/A6P/6CTRAY PACK

Buy Now
Singapore, Singapore
Electronic Connector
366-5520470-3
Electronic Connector 366-5520470-3
RJ11 Connector, 6 Pos, Gold, Solder RA, 1 Port, Cat 3 Product overview: 5520470-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5520470-3 can be used for catalog matching and distributor lookup.

RJ11 Connector, 6 Pos, Gold, Solder RA, 1 Port, Cat 3 Product overview: 5520470-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5520470-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A31417-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A31417-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A31417-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5520470-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5520470-3
Modular Connectors / Ethernet Connectors 5520470-3
MJ,R/A,6P/6C,TRAY PACK

MJ,R/A,6P/6C,TRAY PACK

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5520470-3
Modular Connectors / Ethernet Connectors 5520470-3
SIDE ENTRY MOD JACKS

SIDE ENTRY MOD JACKS

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5520470-3
Modular Connectors / Ethernet Connectors 5520470-3
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 5520470-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5520470-3
Modular Connectors / Ethernet Connectors 5520470-3
Modular Connectors / Ethernet Connectors 6 PCB SIDE ENTRY

Modular Connectors / Ethernet Connectors 6 PCB SIDE ENTRY

Buy Now Datasheet
Connector, Rj25, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity - 39Y8320 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj25, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity
39Y8320
Connector, Rj25, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity 39Y8320
CONNECTOR, RJ25, JACK, 1PORT, 6P6C, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

CONNECTOR, RJ25, JACK, 1PORT, 6P6C, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site Datasheet
5520470-3 Rohs Compliant Amp - Te Connectivity - 82AC1762 - Newark, An Avnet Company
Chicago, IL, United States
5520470-3 Rohs Compliant Amp - Te Connectivity
82AC1762
5520470-3 Rohs Compliant Amp - Te Connectivity 82AC1762
5520470-3 ROHS COMPLIANT: YES

5520470-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Modular Connector Jacks - 5520470-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
5520470-3
Modular Connector Jacks 5520470-3
CONN MOD JACK 6P6C R/A UNSHLD

CONN MOD JACK 6P6C R/A UNSHLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5520470-3 5520470-3 366-5520470-3 A31417-ND 5520470-3 5520470-3 39Y8320 82AC1762 5520470-3
Product Name RJ25 Connectors Connectors Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Connector, Rj25, Jack, 1Port, 6P6C, Cat3; Modular Connector Type Amp - Te Connectivity 5520470-3 Rohs Compliant Amp - Te Connectivity Modular Connector Jacks
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole Solder
Mounting Board Mount, Panel Mount Through Hole Through Hole Mount Through Hole
Current Rating 0.2 to 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data