Wurth Electronics ICS, Inc. Connectors, Interconnects- Modular Connectors -Modular Connector Jacks 615008140121

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks Series: WR-MJ Package: Tray Product Status: Active Connector Type: Jack Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Number of Ports: 1 Number of Rows: 1 Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks Series: WR-MJ Package: Tray Product Status: Active Connector Type: Jack Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Number of Ports: 1 Number of Rows: 1 Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks
Connectors, Interconnects- Modular Connectors -Modular Connector Jacks
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks Series: WR-MJ Package: Tray Product Status: Active Connector Type: Jack Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Number of Ports: 1 Number of Rows: 1 Mounting Type: Through Hole

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Modular Connectors -Modular Connector Jacks
Series: WR-MJ
Package: Tray
Product Status: Active
Connector Type: Jack
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Number of Ports: 1
Number of Rows: 1
Mounting Type: Through Hole

Buy Now Datasheet
Modular Connector Jacks - 615008140121 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
615008140121
Modular Connector Jacks 615008140121
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 615008140121
Product Name Connectors, Interconnects- Modular Connectors -Modular Connector Jacks Modular Connector Jacks
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120 Housings, Black - 1321G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
6 suppliers