RJ45 CAT6A PLG,IDC,METAL IP20,90-L CBL EXIT
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
RJ45 CONN, R/A PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount
PRELINK RJ45 PLUG, IP20 90 ANGLE
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 20821010021 | 1195-20821010021-ND | 08AK9215 | 20821010021 |
| Product Name | Connectors Modular, Shielded / Filtered Plugs & Jacks | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Rj45 Conn, R/a Plug, 8P8C, 1Port, Cable; Modular Connector Type Harting | Modular Connector Plugs |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |