TE Connectivity Connectors, Interconnects-Modular Connectors-Modular Connector Plugs 5-569532-2

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Modula r Connectors-Modular Connector Plugs Package: Bulk Product Status: Obsolete Connector Type: Plug Cable Type: Round Cable, Stranded Wires Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Shielding: Shielded Length: 0.915" (23.24mm) Color: Translucent - Clear
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Modula r Connectors-Modular Connector Plugs Package: Bulk Product Status: Obsolete Connector Type: Plug Cable Type: Round Cable, Stranded Wires Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Shielding: Shielded Length: 0.915" (23.24mm) Color: Translucent - Clear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Modular Connectors-Modular Connector Plugs -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Modular Connectors-Modular Connector Plugs
Connectors, Interconnects-Modular Connectors-Modular Connector Plugs
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Modula r Connectors-Modular Connector Plugs Package: Bulk Product Status: Obsolete Connector Type: Plug Cable Type: Round Cable, Stranded Wires Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Shielding: Shielded Length: 0.915" (23.24mm) Color: Translucent - Clear

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects-Modular Connectors-Modular Connector Plugs
Package: Bulk
Product Status: Obsolete
Connector Type: Plug
Cable Type: Round Cable, Stranded Wires
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Shielding: Shielded
Length: 0.915" (23.24mm)
Color: Translucent - Clear

Buy Now
Singapore, Singapore
Electronic Connector
367-5-569532-2
Electronic Connector 367-5-569532-2
CONN MOD PLUG 8P8C SHIELDED Product overview: 5-569532-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-5-569532-2 can be used for catalog matching and distributor lookup.

CONN MOD PLUG 8P8C SHIELDED Product overview: 5-569532-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 367-5-569532-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Cat3 Rj45 Modular Plug, 8Pos, 1 Port; Modular Connector Type Amp - Te Connectivity - 33B9360 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Plug, 8Pos, 1 Port; Modular Connector Type Amp - Te Connectivity
33B9360
Cat3 Rj45 Modular Plug, 8Pos, 1 Port; Modular Connector Type Amp - Te Connectivity 33B9360
CAT3 RJ45 MODULAR PLUG, 8POS, 1 PORT; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT3 RJ45 MODULAR PLUG, 8POS, 1 PORT; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connector Plugs - 5-569532-2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
5-569532-2
Modular Connector Plugs 5-569532-2
CONN MOD PLUG 8P8C SHIELDED

CONN MOD PLUG 8P8C SHIELDED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 367-5-569532-2 33B9360 5-569532-2
Product Name Connectors, Interconnects-Modular Connectors-Modular Connector Plugs Electronic Connector Cat3 Rj45 Modular Plug, 8Pos, 1 Port; Modular Connector Type Amp - Te Connectivity Modular Connector Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details