TE Connectivity RJ45 Connectors 2-406549-1

Description
Body Features Connector Profile : Standard LED Color (Top Left) : Yellow LED Color (Top Right) : Green Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side, Top Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.34 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 63 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard LED Color (Top Left) : Yellow LED Color (Top Right) : Green Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side, Top Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.34 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 63 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2-406549-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2-406549-1
RJ45 Connectors 2-406549-1
Body Features Connector Profile : Standard LED Color (Top Left) : Yellow LED Color (Top Right) : Green Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM  [-.135 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side, Top Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.34 MM  [.525 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 63 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • LED Color (Top Left) : Yellow
  • LED Color (Top Right) : Green
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • PCB Ground Tab Location : -3.43 MM  [-.135 INCH ]
  • Shield Material : Copper Alloy
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Panel Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top and Side, Top
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 13.34 MM  [.525 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 63

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01, .1

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-2-406549-1
Electronic Connector 366-2-406549-1
RJ11 Connector, Female, 8 Pos, Shielded, RA Solder, 1 Port, Cat 5 Product overview: 2-406549-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2-406549-1 can be used for catalog matching and distributor lookup.

RJ11 Connector, Female, 8 Pos, Shielded, RA Solder, 1 Port, Cat 5 Product overview: 2-406549-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2-406549-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Modular, MJ/RJ Std Plugs & Jacks - 2-406549-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
2-406549-1
Connectors Modular, MJ/RJ Std Plugs & Jacks 2-406549-1
IMJ1X1PNL GRDLED(G/Y) SN

IMJ1X1PNL GRDLED(G/Y) SN

Buy Now
Ethernet Connectors - 8208097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8208097
Ethernet Connectors 8208097
TE Connectivity 2-406549-1

TE Connectivity 2-406549-1

Supplier's Site
Hard To Find - 2-406549-1 - 1123093-2-406549-1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2-406549-1
1123093-2-406549-1
Hard To Find - 2-406549-1 1123093-2-406549-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1123093-2-406549-1 Packaging: Tray Mounting Style: Through Hole Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Orientation: 90° Angle (Right) Number of Ports: 1 Ratings: Cat5 LED Color: Yellow - Green Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 63 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123093-2-406549-1
Packaging: Tray
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0μin (1.27μm)
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Orientation: 90° Angle (Right)
Number of Ports: 1
Ratings: Cat5
LED Color: Yellow - Green
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 63
MSL Level: 1 (Unlimited)

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A97715-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A97715-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A97715-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 16M2834 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
16M2834
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 16M2834
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connector Jacks - 2-406549-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
2-406549-1
Modular Connector Jacks 2-406549-1
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11)
2-406549-1
Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) 2-406549-1
RJ45 RJReceptacle 1 有屏蔽 cat5 Gold Phosphor bronze WithLED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

RJ45 RJReceptacle 1 有屏蔽 cat5 Gold Phosphor bronze WithLED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2-406549-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2-406549-1
Modular Connectors / Ethernet Connectors 2-406549-1
Modular Connectors / Ethernet Connectors 8 POS RJ45 LED G/Y RIGHT ANGLE

Modular Connectors / Ethernet Connectors 8 POS RJ45 LED G/Y RIGHT ANGLE

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-406549-1 366-2-406549-1 2-406549-1 8208097 1123093-2-406549-1 A97715-ND 16M2834 2-406549-1 2-406549-1 2-406549-1
Product Name RJ45 Connectors Electronic Connector Connectors Modular, MJ/RJ Std Plugs & Jacks Ethernet Connectors Hard To Find - 2-406549-1 Modular/Ethernet Connector (RJ45, RJ11) Jacks Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity Modular Connector Jacks Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-45 RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Panel Mount Pcb mount Through Hole Through Hole Through Hole Mount Through Hole
Current Rating 0.2 to 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data