Wurth Electronics ICS, Inc. Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 7499011121A

Description
Win Source Part Number: 1040046-7499011121A Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: WE-RJ45 LAN Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Tin Height Above Board: 0.541" (13.75mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 29 LED Color: Yellow - Green Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): RJSAE538A02; RJHSE5481; RJHSE-5085; 95503-2881; 85508-5001; 43860-0001; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik Other Names: 732-4509-5,Q12511815
Request a Quote Datasheet
Description
Win Source Part Number: 1040046-7499011121A Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: WE-RJ45 LAN Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Tin Height Above Board: 0.541" (13.75mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 29 LED Color: Yellow - Green Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): RJSAE538A02; RJHSE5481; RJHSE-5085; 95503-2881; 85508-5001; 43860-0001; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik Other Names: 732-4509-5,Q12511815
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics - 1040046-7499011121A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
1040046-7499011121A
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 1040046-7499011121A
Win Source Part Number: 1040046-7499011121A Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: WE-RJ45 LAN Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Contact Material: Tin Height Above Board: 0.541" (13.75mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 29 LED Color: Yellow - Green Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): RJSAE538A02; RJHSE5481; RJHSE-5085; 95503-2881; 85508-5001; 43860-0001; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Würth Elektronik Other Names: 732-4509-5,Q12511815

Win Source Part Number: 1040046-7499011121A
Category: Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Series: WE-RJ45 LAN
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Contact Material: Tin
Height Above Board: 0.541" (13.75mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 29
LED Color: Yellow - Green
Number of Cores per Jack: 4
Tab Direction: Down
Shield Material: Copper Alloy
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): RJSAE538A02; RJHSE5481; RJHSE-5085; 95503-2881; 85508-5001; 43860-0001;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Würth Elektronik
Other Names: 732-4509-5,Q12511815

Buy Now Datasheet
Modular Connector Jacks With Magnetics - 7499011121A - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
7499011121A
Modular Connector Jacks With Magnetics 7499011121A
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1040046-7499011121A 7499011121A
Product Name Connectors, Interconnects - Modular Connectors - Jacks With Magnetics Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector Automotive Connector; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11113-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details