TE Connectivity Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-569030-3

Description
Plug Modular Connector 4p4c (RJ9, RJ10, RJ22) Position Unshielded Cat3 IDC
Request a Quote Datasheet
Description
Plug Modular Connector 4p4c (RJ9, RJ10, RJ22) Position Unshielded Cat3 IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A122091-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A122091-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A122091-ND
Plug Modular Connector 4p4c (RJ9, RJ10, RJ22) Position Unshielded Cat3 IDC

Plug Modular Connector 4p4c (RJ9, RJ10, RJ22) Position Unshielded Cat3 IDC

Buy Now Datasheet
Cat3 Modular Plug, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 33B9348 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Modular Plug, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
33B9348
Cat3 Modular Plug, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 33B9348
CAT3 MODULAR PLUG, 4 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

CAT3 MODULAR PLUG, 4 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connector Plugs - 5-569030-3 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
5-569030-3
Modular Connector Plugs 5-569030-3
CONN MOD PLUG 4P4C UNSHIELDED

CONN MOD PLUG 4P4C UNSHIELDED

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122091-ND 33B9348 5-569030-3
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Cat3 Modular Plug, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity Modular Connector Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details