HARTING Inc. of North America Modular/Ethernet Connector (RJ45, RJ11) Plugs 20821010022

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 1195-20821010022-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
1195-20821010022-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 1195-20821010022-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Buy Now Datasheet
Modular Connector Plugs - 20821010022 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
20821010022
Modular Connector Plugs 20821010022
PRELINK RJ45 PLUG, IP20 35 ANGLE

PRELINK RJ45 PLUG, IP20 35 ANGLE

Supplier's Site Datasheet
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Harting - 08AK9216 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Harting
08AK9216
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Harting 08AK9216
RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount

RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-20821010022-ND 20821010022 08AK9216
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connector Plugs Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products