TE Connectivity Modular Connectors - 5-569530-2 5-569530-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129309-5-569530-2 Packaging: Bulk Color: Translucent - Clear Connector Type: Plug Termination: IDC Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Wire Gauge: 24-26 AWG Contact Material: Phosphor Bronze Length: 0.915" (23.24mm) Cable Type: Round Cable, Solid Wires Shielding: Shielded Ratings: Cat5 Shield Material: Copper Alloy Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Dielectric Material: Polycarbonate (PC) Categories: Connectors, Interconnects Status: Obsolete Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129309-5-569530-2 Packaging: Bulk Color: Translucent - Clear Connector Type: Plug Termination: IDC Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Wire Gauge: 24-26 AWG Contact Material: Phosphor Bronze Length: 0.915" (23.24mm) Cable Type: Round Cable, Solid Wires Shielding: Shielded Ratings: Cat5 Shield Material: Copper Alloy Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Dielectric Material: Polycarbonate (PC) Categories: Connectors, Interconnects Status: Obsolete Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 5-569530-2 - 1129309-5-569530-2 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 5-569530-2
1129309-5-569530-2
Modular Connectors - 5-569530-2 1129309-5-569530-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1129309-5-569530-2 Packaging: Bulk Color: Translucent - Clear Connector Type: Plug Termination: IDC Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Wire Gauge: 24-26 AWG Contact Material: Phosphor Bronze Length: 0.915" (23.24mm) Cable Type: Round Cable, Solid Wires Shielding: Shielded Ratings: Cat5 Shield Material: Copper Alloy Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Dielectric Material: Polycarbonate (PC) Categories: Connectors, Interconnects Status: Obsolete Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1129309-5-569530-2
Packaging: Bulk
Color: Translucent - Clear
Connector Type: Plug
Termination: IDC
Contact Finish: Gold
Contact Finish Thickness: 50.0μin (1.27μm)
Wire Gauge: 24-26 AWG
Contact Material: Phosphor Bronze
Length: 0.915" (23.24mm)
Cable Type: Round Cable, Solid Wires
Shielding: Shielded
Ratings: Cat5
Shield Material: Copper Alloy
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Dielectric Material: Polycarbonate (PC)
Categories: Connectors, Interconnects
Status: Obsolete
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 5-569530-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
5-569530-2-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-569530-2-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC

Buy Now Datasheet
Singapore, Singapore
1.5A 150V Electronic Connector
366-5-569530-2
1.5A 150V Electronic Connector 366-5-569530-2
8 Pos Male Telecom/Datacom Connector, IDC, Shielded, Gold, 1.5A, 150V Product overview: 5-569530-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5-569530-2 can be used for catalog matching and distributor lookup.

8 Pos Male Telecom/Datacom Connector, IDC, Shielded, Gold, 1.5A, 150V Product overview: 5-569530-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5-569530-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connector Plugs - 5-569530-2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
5-569530-2
Modular Connector Plugs 5-569530-2
CONN MOD PLUG 8P8C SHIELDED

CONN MOD PLUG 8P8C SHIELDED

Supplier's Site Datasheet
Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity - 15J7097 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity
15J7097
Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity 15J7097
CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, CAT5; Modular Connector Type:RJ45 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1129309-5-569530-2 5-569530-2-ND 366-5-569530-2 5-569530-2 15J7097
Product Name Modular Connectors - 5-569530-2 Modular/Ethernet Connector (RJ45, RJ11) Plugs 1.5A 150V Electronic Connector Modular Connector Plugs Connector, Rj45, Jack, 8P8C, Cat5; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination IDC IDC IDC
Contact Size (AWG) 24 to 26 AWG
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housings - 1381 - Anderson Power Products
Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details