HARTING Inc. of North America Modular Connectors / Ethernet Connectors 20820020001

Description
Han 3A RJ45 preLink plug i
Request a Quote Datasheet
Description
Han 3A RJ45 preLink plug i
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 20820020001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
20820020001
Modular Connectors / Ethernet Connectors 20820020001
Han 3A RJ45 preLink plug i

Han 3A RJ45 preLink plug i

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 1195-7180-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
1195-7180-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 1195-7180-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC

Buy Now Datasheet
Connector, Rj45, Plug, 8P8C, Idc/idt; Modular Connector Type Harting - 98Y7315 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, Idc/idt; Modular Connector Type Harting
98Y7315
Connector, Rj45, Plug, 8P8C, Idc/idt; Modular Connector Type Harting 98Y7315
CONNECTOR, RJ45, PLUG, 8P8C, IDC/IDT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, IDC/IDT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connector Plugs - 20820020001 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
20820020001
Modular Connector Plugs 20820020001
HAN 3A RJ45 PRELINK PLUG INSERT

HAN 3A RJ45 PRELINK PLUG INSERT

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 20820020001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
20820020001
Modular Connectors / Ethernet Connectors 20820020001
Modular Connectors / Ethernet Connectors RJ45 PLUG INSERT

Modular Connectors / Ethernet Connectors RJ45 PLUG INSERT

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 20820020001 1195-7180-ND 98Y7315 20820020001 20820020001
Product Name Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Connector, Rj45, Plug, 8P8C, Idc/idt; Modular Connector Type Harting Modular Connector Plugs Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount Cable Mount
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details