Modular Connectors / Ethernet Connectors RJ45 Connector
CONN JACK 1PORT 100 BASE-T PCB
Manufacturer: Bel Fuse Inc.
Win Source Part Number: 1333961-08B0-1X1T-06
Category: Connectors, Interconnects>Modula
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Copper Alloy
Height Above Board: 0.531" (13.49mm)
Shielding: Shielded, EMI Finger
Housing Material: Polybutylene Terephthalate (PBT)
Applications: 10/100 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 60
Mounting: Through Hole
LED Color: Green, Orange - Yellow
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Copper Alloy
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 507-1445,08B01X1T06-
RoHS Status: ROHS3 Compliant
CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
CONN RJ-45 F 6 POS 2.03MM SLDR RA TH 10TERM ROHS COMPLIANT: YES
VAST STOCK CO., LIMITED | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 08B0-1X1T-06-F | 507-1445-ND | 1333961-08B0-1X1T-06-F | 49AC7166 | 26AC5532 |
Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Bel Magnetic Solutions | Conn Rj-45 F 6 Pos 2.03Mm Sldr Ra Th 10Term Rohs Compliant Bel Magnetic Solutions |
Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
Gender | Female / Jack | Female / Jack | |||
Geometry | Right Angle |