Weidmuller Modular/Ethernet Connector (RJ45, RJ11) Plugs 1132060000

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 281-3485-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
281-3485-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 281-3485-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC

Buy Now Datasheet
Connectors, Interconnects Modular Connectors Modular Connector Plugs -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Modular Connectors Modular Connector Plugs
Connectors, Interconnects Modular Connectors Modular Connector Plugs
Manufacturer: Weidmüller Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs Series: IE-Line Connector Type: Plug Termination: IDC Package: Bulk Cable Type: Round Cable, Solid or Stranded Wires Shielding: Shielded Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs
Series: IE-Line
Connector Type: Plug
Termination: IDC
Package: Bulk
Cable Type: Round Cable, Solid or Stranded Wires
Shielding: Shielded
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Modular Connector Plugs - 1132060000 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
1132060000
Modular Connector Plugs 1132060000
IE-PS-RJ45-FH-BK-P

IE-PS-RJ45-FH-BK-P

Supplier's Site Datasheet
Ie-Ps-Rj45-Fh-Bk-P Weidmuller - 28X0306 - Newark, An Avnet Company
Chicago, IL, United States
Ie-Ps-Rj45-Fh-Bk-P Weidmuller
28X0306
Ie-Ps-Rj45-Fh-Bk-P Weidmuller 28X0306
IE-PS-RJ45-FH-BK-P

IE-PS-RJ45-FH-BK-P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-3485-ND 1132060000 28X0306
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Connectors, Interconnects Modular Connectors Modular Connector Plugs Modular Connector Plugs Ie-Ps-Rj45-Fh-Bk-P Weidmuller
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details