Wurth Electronics ICS, Inc. Connectors,Interconnects 615006138521

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45), 2 Power Mounting Type: Surface Mount Termination: Solder Shielding: Unshielded Features: N-Channel 40 V 95A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount PQFN (5x6) LED Color: Green - Green
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45), 2 Power Mounting Type: Surface Mount Termination: Solder Shielding: Unshielded Features: N-Channel 40 V 95A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount PQFN (5x6) LED Color: Green - Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45), 2 Power Mounting Type: Surface Mount Termination: Solder Shielding: Unshielded Features: N-Channel 40 V 95A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount PQFN (5x6) LED Color: Green - Green

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Mounting Type: Surface Mount
Termination: Solder
Shielding: Unshielded
Features: N-Channel 40 V 95A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount PQFN (5x6)
LED Color: Green - Green

Buy Now Datasheet
Modular Connector Jacks - 615006138521 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
615006138521
Modular Connector Jacks 615006138521
CONN MOD JACK 6P6C VERT UNSHLD

CONN MOD JACK 6P6C VERT UNSHLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 615006138521
Product Name Connectors,Interconnects Modular Connector Jacks
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products