TE Connectivity RJ45 Connectors 6339167-2

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.57 MM  [.18 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 5 Number of Panel Ground Tabs : 15 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.71 MM  [.54 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Other Shield Panel Ground Type : Wave panel grounds. Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.57 MM  [.18 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 5 Number of Panel Ground Tabs : 15 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.71 MM  [.54 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Other Shield Panel Ground Type : Wave panel grounds. Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 6339167-2 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
6339167-2
RJ45 Connectors 6339167-2
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 4.57 MM  [.18 INCH ] Shield Material : Copper Alloy Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 5 Number of Panel Ground Tabs : 15 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.71 MM  [.54 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PCT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Other Shield Panel Ground Type : Wave panel grounds. Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 4.57 MM  [.18 INCH ]
  • Shield Material : Copper Alloy
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Ganged
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 5
  • Number of Panel Ground Tabs : 15
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 1 x 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.71 MM  [.54 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PCT Polyester
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Other


  • Shield Panel Ground Type : Wave panel grounds.

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A121599-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A121599-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A121599-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2022-6339167-2
Electronic Connector 2022-6339167-2
Modular Connectors / Ethernet Connectors 1X4 SE TH SHD STD C5 RJ45 Product overview: 6339167-2 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-6339167-2 can be used for catalog matching and distributor lookup.

Modular Connectors / Ethernet Connectors 1X4 SE TH SHD STD C5 RJ45 Product overview: 6339167-2 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-6339167-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Connectors - 8208182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8208182
Ethernet Connectors 8208182
TE Connectivity 6339167-2 RJ45 Connector

TE Connectivity 6339167-2 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1643418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1643418
Ethernet Connectors 1643418
TE Connectivity 6339167-2 RJ45 Connector

TE Connectivity 6339167-2 RJ45 Connector

Supplier's Site
Modular Connectors / Ethernet Connectors - 6339167-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
6339167-2
Modular Connectors / Ethernet Connectors 6339167-2
ASSY,SHLD,1X4,MJ,WAV E PNL

ASSY,SHLD,1X4,MJ,WAVE PNL

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
6339167-2
Modular Connectors / Ethernet Connectors 6339167-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connector Jacks - 6339167-2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
6339167-2
Modular Connector Jacks 6339167-2
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 6339167-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6339167-2
Modular Connectors / Ethernet Connectors 6339167-2
Modular Connectors / Ethernet Connectors 1X4 SE TH SHD STD C5 RJ45

Modular Connectors / Ethernet Connectors 1X4 SE TH SHD STD C5 RJ45

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 4Port, Cat5 Rohs Compliant Amp - Te Connectivity - 70AH7758 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 4Port, Cat5 Rohs Compliant Amp - Te Connectivity
70AH7758
Rj45 Connector, Jack, 8P8C, 4Port, Cat5 Rohs Compliant Amp - Te Connectivity 70AH7758
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, CAT5 ROHS COMPLIANT: YES

RJ45 CONNECTOR, JACK, 8P8C, 4PORT, CAT5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6339167-2 A121599-ND 2022-6339167-2 8208182 6339167-2 6339167-2 6339167-2 70AH7758
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Electronic Connector Ethernet Connectors Modular Connectors / Ethernet Connectors Modular Connector Jacks Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 4Port, Cat5 Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole
Mounting Panel Mount Through Hole Pcb mount Through Hole
Current Rating 1.0 amps 1.0 amps 1.5 amps
Unlock Full Specs
to access all available technical data