Wurth Electronics ICS, Inc. Modular Connectors - 615008138221 615008138221

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907658-615008138221 Series: WR-MJ Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5 Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -732-2743, 732-2743
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907658-615008138221 Series: WR-MJ Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5 Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -732-2743, 732-2743
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 615008138221 - 907658-615008138221 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 615008138221
907658-615008138221
Modular Connectors - 615008138221 907658-615008138221
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907658-615008138221 Series: WR-MJ Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5 Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -732-2743, 732-2743

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907658-615008138221
Series: WR-MJ
Operating Temperature Range: -40°C ~ 85°C
Features: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5
Package: Tray
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -732-2743, 732-2743

Buy Now Datasheet
Modular Connector Jacks - 615008138221 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
615008138221
Modular Connector Jacks 615008138221
CONN MOD JACK 8P8C VERT SHIELDED

CONN MOD JACK 8P8C VERT SHIELDED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 907658-615008138221 615008138221
Product Name Modular Connectors - 615008138221 Modular Connector Jacks
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details