Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Modular Connectors -Modular Connector Plugs
Package: Bulk
Product Status: Obsolete
Connector Type: Plug
Cable Type: Round Cable, Solid Wires
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Shielding: Shielded
Length: 0.915" (23.24mm)
Color: Translucent - Clear
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
CAT5E RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
CONN MOD PLUG 8P8C SHIELDED
Exceeds EIA/TIA 568A and TSB-40A requirements for Category 5 four-pair (RJ45) UTP Applications. AMP's load bar concept allows the conductors to be oriented into the load bar, trimmed and then simply slid into the connector housing. These plugs are designed to accommodate 24 AWG stranded conductors with a maximum conductor insulation diameter of 0.039 inches (0.99 mm) and cable jacket outside diameters in the range of 0.200 to 0.215 inches.
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106451-ND | 33B9370 | 5-569550-3 | 70085094 | |
| Product Name | Connectors, Interconnects- Modular Connectors -Modular Connector Plugs | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Cat5E Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Amp - Te Connectivity | Modular Connector Plugs | Plug; 8; 8; Polycarbonate; UL 94V-2; Phosphor Bronze; Round Solid |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Male / Plug | Male / Plug | |||
| Contact Size (AWG) | 24 to 26 AWG | ||||
| Mounting | Cable Mount |