Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Lapp field mountable RJ45 - CAT.6A, FIELD WIREABLE, 90 DEGREE, T568A - 21700639 is an Industrial Ethernet connector, right angle, IP20; qualified for 10 Gbit data transmission. According to T568A; spec. for cables w/19-wire cores. With metal housing, for industrial environment
RJ45-CAT.6A, 90DEG T568A, 19WIRE
ED-IE-90-6A-A-20-FD-
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
| DigiKey | Automation24, Inc. | ODG (Origin Data Global) | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2181-21700639-ND | 21700639 | 21700639 | 61AC3527 | |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Plugs | RJ45 field wireable Lapp 21700639 | Modular Connector Plugs | LAPP Field Wireable Sensor Plugs | Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Lapp Usa |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Contact Size (AWG) | 24 to 26 AWG | ||||
| Geometry | Right Angle; Angled |