Amphenol Corporation OCTIS™ 10137559-102LF

Description
OCTIS™, OCTIS™ -Input Output Connector, Right Angle Board Connector for 3 pos power with PIP termination, Amphenol is one of the leading manufacturers of OCTIS™ - Power. Contact us today for more details of Octis, part number 10137559-102LF.
Request a Quote Datasheet
Description
OCTIS™, OCTIS™ -Input Output Connector, Right Angle Board Connector for 3 pos power with PIP termination, Amphenol is one of the leading manufacturers of OCTIS™ - Power. Contact us today for more details of Octis, part number 10137559-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OCTIS™ - 10137559-102LF - Amphenol Communications Solutions
Nashua, NH, United States
OCTIS™, OCTIS™ -Input Output Connector, Right Angle Board Connector for 3 pos power with PIP termination, Amphenol is one of the leading manufacturers of OCTIS™ - Power. Contact us today for more details of Octis, part number 10137559-102LF.

OCTIS™, OCTIS™ -Input Output Connector, Right Angle Board Connector for 3 pos power with PIP termination, Amphenol is one of the leading manufacturers of OCTIS™ - Power. Contact us today for more details of Octis, part number 10137559-102LF.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 609-5320-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
609-5320-2-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 609-5320-2-ND
Plug Modular Connector Position Shielded Solder Paste

Plug Modular Connector Position Shielded Solder Paste

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 609-5320-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
609-5320-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 609-5320-1-ND
Plug Modular Connector Position Shielded Solder Paste

Plug Modular Connector Position Shielded Solder Paste

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2004-10137559-102LF
Electronic Connector 2004-10137559-102LF
Rectangular Power Connector, Product overview: 10137559-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10137559-102LF can be used for catalog matching and distributor lookup.

Rectangular Power Connector, Product overview: 10137559-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10137559-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Plugs - 1201982-10137559-102LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Plugs
1201982-10137559-102LF
Connectors, Interconnects - Modular Connectors - Plugs 1201982-10137559-102LF
Win Source Part Number: 1201982-10137559-102 LF Category: Connectors, Interconnects>Modula r Connectors - Plugs Series: Octis™ Color: Black Features: Board Guide Connector Type: Plug Termination: Solder Paste Contact Finish: Tin Package: Tape & Reel Contact Material: Copper Alloy Shielding: Shielded Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Standard Package: 150 Alternative Parts (Cross-Reference): 10137559102LF; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: Amphenol ICC (FCI) Other Names: 609-5320-6,609-5320- 2,609-5320-1 Base Product Number: 10137559

Win Source Part Number: 1201982-10137559-102LF
Category: Connectors, Interconnects>Modular Connectors - Plugs
Series: Octis™
Color: Black
Features: Board Guide
Connector Type: Plug
Termination: Solder Paste
Contact Finish: Tin
Package: Tape & Reel
Contact Material: Copper Alloy
Shielding: Shielded
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Standard Package: 150
Alternative Parts (Cross-Reference): 10137559102LF;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: Amphenol ICC (FCI)
Other Names: 609-5320-6,609-5320-2,609-5320-1
Base Product Number: 10137559

Buy Now Datasheet
Modular Connector Plugs - 10137559-102LF - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
10137559-102LF
Modular Connector Plugs 10137559-102LF
OCTIS 8POS SIGNAL HEADER

OCTIS 8POS SIGNAL HEADER

Supplier's Site Datasheet
Connector, I/o, Plug, 3Pos, Th; No. Of Contacts Amphenol Communications Solutions - 38AH6051 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 3Pos, Th; No. Of Contacts Amphenol Communications Solutions
38AH6051
Connector, I/o, Plug, 3Pos, Th; No. Of Contacts Amphenol Communications Solutions 38AH6051
CONNECTOR, I/O, PLUG, 3POS, TH; No. of Contacts:3Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:FCI OCTIS 10137559 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, I/O, PLUG, 3POS, TH; No. of Contacts:3Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:FCI OCTIS 10137559 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, I/o, Plug, 3Pos, Th; No. Of Contacts Amphenol Communications Solutions - 45AC2112 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Plug, 3Pos, Th; No. Of Contacts Amphenol Communications Solutions
45AC2112
Connector, I/o, Plug, 3Pos, Th; No. Of Contacts Amphenol Communications Solutions 45AC2112
CONNECTOR, I/O, PLUG, 3POS, TH; No. of Contacts:3Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:FCI OCTIS 10137559 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, I/O, PLUG, 3POS, TH; No. of Contacts:3Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:FCI OCTIS 10137559 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10137559-102LF 609-5320-2-ND 2004-10137559-102LF 1201982-10137559-102LF 10137559-102LF 38AH6051
Product Name OCTIS™ Modular/Ethernet Connector (RJ45, RJ11) Plugs Electronic Connector Connectors, Interconnects - Modular Connectors - Plugs Modular Connector Plugs Connector, I/o, Plug, 3Pos, Th; No. Of Contacts Amphenol Communications Solutions
Geometry Right Angle
Termination Pin-In-Paste Solder Paste Solder Paste Through Hole
Current Rating 16.0 to 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial RJ - DRP10188410001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination IDC
View Details
2 suppliers