Wurth Electronics ICS, Inc. Connectors,Interconnects 74990101210

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 44-BBGA Product Status: Preliminary Connector Type: Receptacle Applications: Telecom Mounting Type: Fixed Orientation: Horizontal Termination: Solder Height Above Board: 0.168" (4.27mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 44-BBGA Product Status: Preliminary Connector Type: Receptacle Applications: Telecom Mounting Type: Fixed Orientation: Horizontal Termination: Solder Height Above Board: 0.168" (4.27mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 44-BBGA Product Status: Preliminary Connector Type: Receptacle Applications: Telecom Mounting Type: Fixed Orientation: Horizontal Termination: Solder Height Above Board: 0.168" (4.27mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 44-BBGA
Product Status: Preliminary
Connector Type: Receptacle
Applications: Telecom
Mounting Type: Fixed
Orientation: Horizontal
Termination: Solder
Height Above Board: 0.168" (4.27mm)

Buy Now Datasheet
Modular Connector Jacks With Magnetics - 74990101210 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
74990101210
Modular Connector Jacks With Magnetics 74990101210
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 74990101210
Product Name Connectors,Interconnects Modular Connector Jacks With Magnetics
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Modular Jack - 90512-006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details