Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 615008140621

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45), 2 Power Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: Unshielded Multilayer Inductor 2.4Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45), 2 Power Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: Unshielded Multilayer Inductor 2.4Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Number of Positions/Contacts: 8p8c (RJ45), 2 Power Mounting Type: Fixed Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: Unshielded Multilayer Inductor 2.4Ohm Max 0201 (0603 Metric)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 292-LBGA
Product Status: Last Time Buy
Connector Type: Receptacle
Number of Positions/Contacts: 8p8c (RJ45), 2 Power
Mounting Type: Fixed
Orientation: Horizontal
Termination: Solder
Shielding: Unshielded
Features: Unshielded Multilayer Inductor 2.4Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Modular Connector Jacks - 615008140621 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
615008140621
Modular Connector Jacks 615008140621
CONN MOD JACK 8P8C R/A SHIELDED

CONN MOD JACK 8P8C R/A SHIELDED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 615008140621
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Modular Connector Jacks
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Industrial RJ - DRP10188221002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details