TE Connectivity RJ45 Connectors 2362760-2

Description
Body Features Insulator Material : Polymer Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polymer Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2362760-2 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2362760-2
RJ45 Connectors 2362760-2
Body Features Insulator Material : Polymer Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Insulator Material : Polymer
  • Modular Jack Latch Orientation : Inverted - Latch Up

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Configuration : Single Port

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : High Speed Data
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Ethernet Connectors - 2349462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2349462
Ethernet Connectors 2349462
TE Connectivity 2362760-2 RJ45 Connector

TE Connectivity 2362760-2 RJ45 Connector

Supplier's Site
Ethernet Connectors - 2349461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2349461
Ethernet Connectors 2349461
TE Connectivity 2362760-2 RJ45 Connector

TE Connectivity 2362760-2 RJ45 Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
366-2362760-2
Electronic Connector 366-2362760-2
Conn RJ-45 PL 8 POS 1.27mm IDT ST Cable Mount 8 Terminal 1 Port Cat 5e Bag Product overview: 2362760-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2362760-2 can be used for catalog matching and distributor lookup.

Conn RJ-45 PL 8 POS 1.27mm IDT ST Cable Mount 8 Terminal 1 Port Cat 5e Bag Product overview: 2362760-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2362760-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 17-2362760-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
17-2362760-2-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 17-2362760-2-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Plugs - 1362670-2362760-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Plugs
1362670-2362760-2
Connectors, Interconnects - Modular Connectors - Modular Connector Plugs 1362670-2362760-2
Win Source Part Number: 1362670-2362760-2 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Plugs Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Features: Circular Bayonet Coupling Base Product Number: 2362760 HTSUS: 8536.69.8000 Ratings: Cat5e REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1.2 A Shielding: Shielded Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Color: Clear Connector Type: Plug Termination: IDC Contact Material: Phosphor Bronze Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 100V Cable Type: Round Cable, Solid or Stranded Wires Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Housing Material: Polycarbonate (PC) Length: 0.19' (59.0mm) Shield Material: Copper Alloy

Win Source Part Number: 1362670-2362760-2
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Plugs
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Features: Circular Bayonet Coupling
Base Product Number: 2362760
HTSUS: 8536.69.8000
Ratings: Cat5e
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 1.2 A
Shielding: Shielded
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Color: Clear
Connector Type: Plug
Termination: IDC
Contact Material: Phosphor Bronze
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 100V
Cable Type: Round Cable, Solid or Stranded Wires
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Housing Material: Polycarbonate (PC)
Length: 0.19' (59.0mm)
Shield Material: Copper Alloy

Buy Now Datasheet
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity - 51AJ9314 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity
51AJ9314
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity 51AJ9314
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Modular Connector Plugs - 2362760-2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
2362760-2
Modular Connector Plugs 2362760-2
CONN IDC PLUG PBT

CONN IDC PLUG PBT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2362760-2 2349462 366-2362760-2 17-2362760-2-ND 1362670-2362760-2 51AJ9314 2362760-2
Product Name RJ45 Connectors Ethernet Connectors Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Plugs Connectors, Interconnects - Modular Connectors - Modular Connector Plugs Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity Modular Connector Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Cable Mount
Current Rating 1.2 amps 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 1-1546407-1 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
2 suppliers
RJ45 Connectors - 1734580-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details