Wurth Electronics ICS, Inc. Connectors,Interconnects 615006138421

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Last Time Buy Connector Type: Receptacle Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Mounting Type: Requires Holder Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: 750 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Last Time Buy Connector Type: Receptacle Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Mounting Type: Requires Holder Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: 750 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 6-UDFN Exposed Pad, 6-TMLF Product Status: Last Time Buy Connector Type: Receptacle Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Mounting Type: Requires Holder Orientation: Horizontal Termination: Solder Shielding: Unshielded Features: 750 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 6-UDFN Exposed Pad, 6-TMLF
Product Status: Last Time Buy
Connector Type: Receptacle
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Mounting Type: Requires Holder
Orientation: Horizontal
Termination: Solder
Shielding: Unshielded
Features: 750 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film

Buy Now Datasheet
Modular Connector Jacks - 615006138421 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
615006138421
Modular Connector Jacks 615006138421
CONN MOD JACK 6P6C R/A UNSHLD

CONN MOD JACK 6P6C R/A UNSHLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 615006138421
Product Name Connectors,Interconnects Modular Connector Jacks
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Chameleon - 027-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Ethernet Connectors - 3316386 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details